LG logo

LG F4V5VGP2T washing machine Front-load 9 kg 1400 RPM Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106103
Info modified on:
27 May 2024, 14:31:50
Short summary description LG F4V5VGP2T washing machine Front-load 9 kg 1400 RPM Metallic:

LG F4V5VGP2T, Front-load, 9 kg, 71 dB, 1400 RPM, 6,12 kWh, 165 L

Long summary description LG F4V5VGP2T washing machine Front-load 9 kg 1400 RPM Metallic:

LG F4V5VGP2T. Loading type: Front-load. Drum capacity: 9 kg, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 6,12 kWh, Annual water consumption washing: 165 L. Product colour: Metallic. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.