LG F4J5QN7S, Front-load, 7 kg, A, 73 dB, 1400 RPM, 121 kWh
LG F4J5QN7S. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 121 kWh, Annual water consumption washing: 9200 L. Product colour: Stainless steel. Width: 600 mm, Depth: 560 mm, Height: 850 mm