LG logo

LG F14WD95TN2 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26413
Info modified on:
27 May 2024, 13:49:12
Short summary description LG F14WD95TN2 washer dryer Freestanding Front-load White:

LG F14WD95TN2, Front-load, Freestanding, White, Right, Rotary, Touch, LED

Long summary description LG F14WD95TN2 washer dryer Freestanding Front-load White:

LG F14WD95TN2. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Washing capacity: 9 kg. Water consumption washing per cycle: 57 L, Water consumption washing & drying per cycle: 140 L, Energy efficiency scale: A to G. Depth: 560 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 234 kWh, Annual water consumption washing: 11400 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.