LG logo

LG F1403FD washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95831
Info modified on:
06 Dec 2021, 12:35:42
Short summary description LG F1403FD washing machine Front-load 9 kg 1400 RPM White:

LG F1403FD, Front-load, 9 kg, A, 1400 RPM, 306 kWh, 12600 L

Long summary description LG F1403FD washing machine Front-load 9 kg 1400 RPM White:

LG F1403FD. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 306 kWh, Annual water consumption washing: 12600 L. Product colour: White. Width: 600 mm, Depth: 640 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.