LG F12U2QDN0, Front-load, 7 kg, B, 72 dB, 1200 RPM, 104 kWh
LG F12U2QDN0. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 104 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm