LG logo

LG CM1530 home audio system Home audio micro system 10 W Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32521
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG CM1530 home audio system Home audio micro system 10 W Black, Silver:

LG CM1530, Home audio micro system, Black, Silver, 1 discs, Front, 10 W, FM

Long summary description LG CM1530 home audio system Home audio micro system 10 W Black, Silver:

LG CM1530. Type: Home audio micro system, Product colour: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 10 W. Supported radio bands: FM. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-ROM, CD-RW, Playback disc formats: CD audio, CD+G. Volume control: Rotary

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.