LG logo

LG BP736 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101458
Info modified on:
24 Nov 2020, 19:09:15
Short summary description LG BP736 DVD/Blu-Ray player 3D Black:

LG BP736, Full HD, 1080p, DTS, Dolby TrueHD, AVCHD, MKV, MOV, MPEG4, WMV, AAC, FLAC, MP3, WMA, BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW

Long summary description LG BP736 DVD/Blu-Ray player 3D Black:

LG BP736. HD type: Full HD, Supported video modes: 1080p. Audio decoders: DTS, Dolby TrueHD. Video formats supported: AVCHD, MKV, MOV, MPEG4, WMV, Audio formats supported: AAC, FLAC, MP3, WMA. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Power consumption (typical): 16 W, Power consumption (standby): 0,5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.