LG logo

LG BH10LS30 optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40952
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BH10LS30 optical disc drive Internal Black:

LG BH10LS30, Black, Serial ATA, 2 MB, 80 mm, 22,16 MB/s, 100000 h

Long summary description LG BH10LS30 optical disc drive Internal Black:

LG BH10LS30. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 80 mm. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.