LG logo

LG 70LB650V TV 177,8 cm (70") Full HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40274
Info modified on:
23 Oct 2024, 16:34:01
Short summary description LG 70LB650V TV 177,8 cm (70") Full HD Smart TV Wi-Fi Grey:

LG 70LB650V, 177,8 cm (70"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Grey

Long summary description LG 70LB650V TV 177,8 cm (70") Full HD Smart TV Wi-Fi Grey:

LG 70LB650V. Display diagonal: 177,8 cm (70"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 1000. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Wi-Fi. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.