LG 65LA970V, 165,1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
LG 65LA970V. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black