LG logo

LG K40 14,5 cm (5.7") Dual SIM Android 8.1 4G Micro-USB B 2 GB 32 GB 3000 mAh Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27276
Info modified on:
30 Jan 2025, 09:29:36
Short summary description LG K40 14,5 cm (5.7") Dual SIM Android 8.1 4G Micro-USB B 2 GB 32 GB 3000 mAh Grey:

LG K40 , 14,5 cm (5.7"), 2 GB, 32 GB, 16 MP, Android 8.1, Grey

Long summary description LG K40 14,5 cm (5.7") Dual SIM Android 8.1 4G Micro-USB B 2 GB 32 GB 3000 mAh Grey:

LG K40 . Display diagonal: 14,5 cm (5.7"), Display resolution: 1440 x 720 pixels. Processor frequency: 1,5 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 145 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.