LG 49UH5B, 124,5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, LED, LED
LG 49UH5B. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting