LG 49LB620V, 124,5 cm (49"), 1920 x 1080 pixels, Full HD, LED, 3D, Metallic
LG 49LB620V. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Direct-LED. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Metallic