LG logo

LG 43LF510V TV 109,2 cm (43") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190492
Info modified on:
21 Oct 2024, 13:09:49
Short summary description LG 43LF510V TV 109,2 cm (43") Full HD Black:

LG 43LF510V, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Black

Long summary description LG 43LF510V TV 109,2 cm (43") Full HD Black:

LG 43LF510V. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMI (Picture Mastering Index), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.