LG GM205, Bar, Single SIM, 5,08 cm (2"), 2 MP, Bluetooth, 950 mAh
LG GM205. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5,08 cm (2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 950 mAh, Standby time (2G): 450 h. Weight: 84 g