LG 37LH4900, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
LG 37LH4900. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black