LG 34UM69G-B, 86,4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 1 ms, Black
LG 34UM69G-B. Display diagonal: 86,4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 1 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black