LG logo

LG 32LH570U TV 81,3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159098
Info modified on:
23 Oct 2024, 09:49:38
Short summary description LG 32LH570U TV 81,3 cm (32") HD Smart TV Wi-Fi Black:

LG 32LH570U, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 32LH570U TV 81,3 cm (32") HD Smart TV Wi-Fi Black:

LG 32LH570U. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 450, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.