LG 32LH570B, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
LG 32LH570B. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black