LG 32LD330H, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, ATSC, Black
LG 32LD330H. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black