LG logo

LG 22LB490U TV 55,9 cm (22") HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91654
Info modified on:
21 Oct 2024, 11:12:16
Short summary description LG 22LB490U TV 55,9 cm (22") HD Smart TV Wi-Fi Grey:

LG 22LB490U, 55,9 cm (22"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description LG 22LB490U TV 55,9 cm (22") HD Smart TV Wi-Fi Grey:

LG 22LB490U. Display diagonal: 55,9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.