LG logo

LG 20MP38HQ-B LED display 49,5 cm (19.5") 1440 x 900 pixels WXGA+ Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43557
Info modified on:
27 May 2024, 13:03:37
Short summary description LG 20MP38HQ-B LED display 49,5 cm (19.5") 1440 x 900 pixels WXGA+ Black:

LG 20MP38HQ-B, 49,5 cm (19.5"), 1440 x 900 pixels, WXGA+, LED, 5 ms, Black

Long summary description LG 20MP38HQ-B LED display 49,5 cm (19.5") 1440 x 900 pixels WXGA+ Black:

LG 20MP38HQ-B. Display diagonal: 49,5 cm (19.5"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.