LG 20MK400H-B, 50,8 cm (20"), 1366 x 768 pixels, WXGA, LED, 2 ms, Black
LG 20MK400H-B. Display diagonal: 50,8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black