LG Gram 17Z990-V, Intel® Core™ i7, 1,6 GHz, 43,2 cm (17"), 2560 x 1600 pixels, 8 GB, 512 GB
LG Gram 17Z990-V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,6 GHz. Display diagonal: 43,2 cm (17"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver