LG logo

LG 15ZD960-GX50K laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70225
Info modified on:
01 Feb 2025, 04:34:48
Short summary description LG 15ZD960-GX50K laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black, White:

LG 15ZD960-GX50K, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description LG 15ZD960-GX50K laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black, White:

LG 15ZD960-GX50K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black, White. Weight: 980 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.