LG 32LE3308, 81,3 cm (32"), 1366 x 768 pixels, HD, DVB-T, Black
LG 32LE3308. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black