Lenovo logo

Lenovo ThinkPad X60s Intel® Core™ Duo 30,7 cm (12.1") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34000
Info modified on:
29 Jan 2025, 19:18:12
Short summary description Lenovo ThinkPad X60s Intel® Core™ Duo 30,7 cm (12.1") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad X60s, Intel® Core™ Duo, 1,66 GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 0,5 GB, 60 GB

Long summary description Lenovo ThinkPad X60s Intel® Core™ Duo 30,7 cm (12.1") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad X60s. Processor family: Intel® Core™ Duo, Processor frequency: 1,66 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1,6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.