Lenovo logo

Lenovo ThinkCentre M58p Intel® Core™2 Quad Q9400 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91041
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58p Intel® Core™2 Quad Q9400 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional SFF PC:

Lenovo ThinkCentre M58p, 2,66 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58p Intel® Core™2 Quad Q9400 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional SFF PC:

Lenovo ThinkCentre M58p. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.