Lenovo logo

Lenovo ThinkCentre Edge 71z Intel® Core™ i5 i5-2400S 50,8 cm (20") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89074
Info modified on:
23 Jul 2024, 21:33:53
Short summary description Lenovo ThinkCentre Edge 71z Intel® Core™ i5 i5-2400S 50,8 cm (20") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkCentre Edge 71z, 50,8 cm (20"), Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkCentre Edge 71z Intel® Core™ i5 i5-2400S 50,8 cm (20") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkCentre Edge 71z. Display diagonal: 50,8 cm (20"). Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.