Lenovo ThinkPad SL500, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Lenovo ThinkPad SL500. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,9 kg