Lenovo logo

Lenovo IdeaPad Z565 AMD Phenom II N830 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28816
Info modified on:
23 Jan 2025, 18:45:32
Short summary description Lenovo IdeaPad Z565 AMD Phenom II N830 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Lenovo IdeaPad Z565, AMD Phenom II, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z565 AMD Phenom II N830 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Lenovo IdeaPad Z565. Processor family: AMD Phenom II, Processor model: N830, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.