Lenovo IdeaCentre Y910-27ISH, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1,13 TB, Windows 10 Home
Lenovo IdeaCentre Y910-27ISH. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3,4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black