Lenovo IdeaCentre A740, 68,6 cm (27"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 10 Home
Lenovo IdeaCentre A740. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 940A. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver