Lenovo Legion T530-28APR, 3,6 GHz, AMD Ryzen™ 5, 3600, 16 GB, 512 GB, Windows 10 Home
Lenovo Legion T530-28APR. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product colour: Black