Lenovo IdeaCentre 510, 3,5 GHz, AMD A10, 8 GB, 1,13 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 510. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Silver