Lenovo logo

Lenovo IdeaCentre 310-15IAP Intel® Celeron® J3355 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50470
Info modified on:
14 Mar 2024, 19:22:12
Short summary description Lenovo IdeaCentre 310-15IAP Intel® Celeron® J3355 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Grey:

Lenovo IdeaCentre 310-15IAP, 2 GHz, Intel® Celeron®, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 310-15IAP Intel® Celeron® J3355 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Grey:

Lenovo IdeaCentre 310-15IAP. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J3355. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.