Lenovo H3060, 3,7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 10 Home
Lenovo H3060. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Wi-Fi. Operating system installed: Windows 10 Home. Power supply: 180 W. Product type: PC. Product colour: Black