Lenovo H30-05, 2 GHz, AMD A6, 4 GB, 2 TB, DVD-ROM, Windows 10 Home
Lenovo H30-05. Processor frequency: 2 GHz, Processor family: AMD A6, Processor model: A6-7310. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black