Lenovo IdeaPad Gaming 3 16ARH7, AMD Ryzen™ 5, 3,3 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo IdeaPad Gaming 3 16ARH7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 6600H, Processor frequency: 3,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Operating system installed: Windows 11 Home. Product colour: Grey