Lenovo logo

Lenovo IdeaPad 5G 14Q8X05 Qualcomm Snapdragon 8CX Laptop 35,6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home UK English Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45186
Info modified on:
23 Apr 2025, 20:15:08
Short summary description Lenovo IdeaPad 5G 14Q8X05 Qualcomm Snapdragon 8CX Laptop 35,6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home UK English Silver:

Lenovo IdeaPad 5G 14Q8X05, Qualcomm Snapdragon, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad 5G 14Q8X05 Qualcomm Snapdragon 8CX Laptop 35,6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home UK English Silver:

Lenovo IdeaPad 5G 14Q8X05. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: 8CX. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno 680. Mobile network generation: 4G. Operating system installed: Windows 11 Home. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.