Lenovo logo

Lenovo Yoga C940-14IIL Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31371
Info modified on:
23 Apr 2025, 18:38:09
Short summary description Lenovo Yoga C940-14IIL Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

Lenovo Yoga C940-14IIL, Intel® Core™ i7, 1,3 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 8 GB, 512 GB

Long summary description Lenovo Yoga C940-14IIL Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

Lenovo Yoga C940-14IIL. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.