Lenovo logo

Lenovo Yoga C940-14IIL Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30108
Info modified on:
23 Apr 2025, 18:38:07
Short summary description Lenovo Yoga C940-14IIL Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Grey:

Lenovo Yoga C940-14IIL, Intel® Core™ i7, 1,3 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga C940-14IIL Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Grey:

Lenovo Yoga C940-14IIL. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.