Lenovo Yoga 920-13IKB, Intel® Core™ i7, 1,8 GHz, 35,3 cm (13.9"), 3840 x 2160 pixels, 16 GB, 1 TB
Lenovo Yoga 920-13IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,3 cm (13.9"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Bronze