Lenovo logo

Lenovo IdeaPad 320 AMD A6 A6-9220 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65544
Info modified on:
23 Jan 2025, 19:24:29
Short summary description Lenovo IdeaPad 320 AMD A6 A6-9220 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 320, AMD A6, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaPad 320 AMD A6 A6-9220 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4, Discrete graphics card model: AMD Radeon 520. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.