Lenovo logo

Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62326
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Lenovo IdeaPad Miix 510, 31 cm (12.2"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 10 Pro, Silver

Long summary description Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Lenovo IdeaPad Miix 510. Display diagonal: 31 cm (12.2"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 900 g. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.