Lenovo IdeaPad Miix 310-10ICR, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 10 Home, Black, Silver
Lenovo IdeaPad Miix 310-10ICR. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Windows 10 Home. Product colour: Black, Silver