Lenovo IdeaPad E10-30, Intel® Celeron®, 2,16 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 320 GB
Lenovo IdeaPad E10-30. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 1,1 kg