Lenovo logo

Lenovo IdeaPad Z510 Intel® Core™ i3 i3-4000M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 740M FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28461
Info modified on:
22 Jan 2025, 06:25:22
Short summary description Lenovo IdeaPad Z510 Intel® Core™ i3 i3-4000M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 740M FreeDOS Black, Silver:

Lenovo IdeaPad Z510, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z510 Intel® Core™ i3 i3-4000M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 740M FreeDOS Black, Silver:

Lenovo IdeaPad Z510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.