Lenovo IdeaPad U410 Touch, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1,02 TB
Lenovo IdeaPad U410 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Graphite, Grey