Lenovo logo

Lenovo IdeaCentre C470 Intel® Celeron® 2957U 54,6 cm (21.5") All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13731
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C470 Intel® Celeron® 2957U 54,6 cm (21.5") All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

Lenovo IdeaCentre C470, 54,6 cm (21.5"), Intel® Celeron®, 2 GB, 500 GB, FreeDOS, White

Long summary description Lenovo IdeaCentre C470 Intel® Celeron® 2957U 54,6 cm (21.5") All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS White:

Lenovo IdeaCentre C470. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"). Processor family: Intel® Celeron®, Processor frequency: 1,4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.